EN
  • EN
  • DE

SDM1A30CSP-7

Part No SDM1A30CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 525 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 30 V
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package X3-WLB1006-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM1A30
Other Names 31-SDM1A30CSP-7CT,SDM1A30CSP-7DI,31-SDM1A30CSP-7DKR,SDM1A30CSP-7DI,31-SDM1A30CSP-7TR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282734-SDM1A30CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM1A30CSP-7 CAD Model

Description

Introducing the SDM1A30CSP-7 Power Switch from Diodes Incorporated

The SDM1A30CSP-7 is a high-performance, single P-channel enhancement mode MOSFET power switch, meticulously engineered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This power switch is designed to deliver efficient power management and control in a compact form factor, making it an ideal solution for a wide range of applications, including portable electronics, power management systems, and battery-powered devices.

Key Features

  • Low On-Resistance: The SDM1A30CSP-7 boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced power loss and improved efficiency during operation.
  • High Current Capability: This power switch is capable of handling continuous drain currents up to 3A, making it suitable for high-power applications.
  • Compact Package: Housed in a space-saving CSP package, the SDM1A30CSP-7 is designed for applications where board space is at a premium.
  • Low Threshold Voltage: With a low gate threshold voltage, this MOSFET can be easily driven by low-voltage logic signals, simplifying circuit design.
  • Fast Switching Speed: The device's fast switching characteristics ensure minimal delay in power regulation, contributing to the overall responsiveness of the system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.

Applications

The versatility of the SDM1A30CSP-7 makes it suitable for a diverse array of applications, including but not limited to:

  • Load Switching
  • Battery Management
  • Power Distribution Systems
  • Portable Electronic Devices such as Smartphones and Tablets
  • Wearable Technology

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SDM1A30CSP-7 is no exception, offering both performance and reliability. It is RoHS compliant and adheres to industry-standard specifications, ensuring compatibility with a wide range of designs and applications.

In summary, the SDM1A30CSP-7 from Diodes Incorporated represents a blend of efficiency, compactness, and reliability, making it a top choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess