EN
  • EN
  • DE

ZXTP25020CFHTA

Part No ZXTP25020CFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 20V 4A 1810mW 3-Pin SOT-23 T/R / TRANS PNP 20V 4A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 210mV @ 200mA, 4A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 285MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 037028-ZXTP25020CFHTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTP25020CFH
Introduction Date May 18, 2006
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP25020CFHTA CAD Model

Description

Introducing the ZXTP25020CFHTA from Diodes Incorporated

The ZXTP25020CFHTA is a state-of-the-art PNP transistor brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, providing a perfect balance of efficiency and reliability for a wide range of applications.

Key Features and Benefits

  • High Current Capability: The ZXTP25020CFHTA is capable of handling continuous collector currents up to 4A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically just 150mV at 2A, this transistor ensures low power loss and improved efficiency in your circuit designs.
  • High Power Dissipation: A power dissipation of 3W allows this device to handle significant energy without compromising performance, ideal for robust applications.
  • High HFE: The high current gain (HFE) of 100 to 250 at 2A Ic ensures that minimal base drive is required, thus reducing the load on driving circuits.
  • RoHS Compliant: The ZXTP25020CFHTA meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatile nature of the ZXTP25020CFHTA makes it an excellent choice for a variety of applications, including:

  • Power management circuits
  • Load switches
  • Battery-driven devices
  • Motor control circuits
  • Linear regulators
  • Signal amplification

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTP25020CFHTA is no exception. Manufactured with state-of-the-art processes and subjected to rigorous testing, this transistor is designed for long-term reliability. Whether you're designing consumer electronics, automotive systems, or industrial machinery, you can trust the ZXTP25020CFHTA to deliver consistent performance.

Easy Integration

The ZXTP25020CFHTA comes in a small SOT23 package, making it easy to integrate into your PCB designs without taking up significant space. Its compact form factor, combined with its impressive electrical characteristics, makes it a highly efficient component for your next project.

With the ZXTP25020CFHTA, engineers and designers can expect a superior transistor that offers both efficiency and power, backed by the reliability of Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
975+ $0.1190 $116.0250
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess