EN
  • EN
  • DE

ZXTP25100CZTA

Part No ZXTP25100CZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 100V 1A 4460mW 4-Pin(3+Tab) SOT-89 T/R / TRANS PNP 100V 1A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 225mV @ 100mA, 1A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 2.4W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 037037-ZXTP25100CZTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXTP25100CZ
Introduction Date December 14, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP25100CZTA CAD Model

Description

Diodes Incorporated ZXTP25100CZTA - Power Transistor

The ZXTP25100CZTA from Diodes Incorporated is a high-performance PNP power transistor designed to deliver exceptional performance in a wide range of applications. This transistor is housed in a compact SOT-89 package, which is known for its small footprint and excellent power handling capabilities. With its robust design, the ZXTP25100CZTA is an ideal choice for power management tasks in both commercial and industrial electronics.

The ZXTP25100CZTA boasts a collector-emitter voltage (VCEO) of 100V, which ensures that it can handle high voltage operations without the risk of breakdown. Its continuous collector current (IC) rating of 5A makes it suitable for driving moderate to high current loads. Additionally, the power dissipation (PD) of 2W indicates its ability to handle significant amounts of power without overheating, making it a reliable component for power-intensive applications.

One of the key features of the ZXTP25100CZTA is its low saturation voltage (VCE(sat)), which minimizes power loss and improves efficiency in switching applications. This characteristic is particularly important in applications such as power regulators, motor controls, and power amplifiers where efficiency is critical. Furthermore, the device features fast switching speeds, which enable it to respond quickly to control signals and perform effectively in high-frequency circuits.

Designers will also appreciate the high gain (hFE) performance of this transistor, which allows for greater amplification of input signals. This makes the ZXTP25100CZTA an excellent choice for audio amplification and signal processing where high linearity and signal integrity are necessary.

The ZXTP25100CZTA transistor is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Its lead-free finish contributes to a reduction in environmental impact and promotes sustainability in electronic device manufacturing.

In summary, the ZXTP25100CZTA from Diodes Incorporated is a versatile and efficient PNP power transistor that offers high voltage and current handling capabilities, low power loss, fast switching speeds, and high gain. Its compact SOT-89 package and compliance with environmental standards make it a suitable and responsible choice for designers looking to incorporate reliable power management solutions in their electronic projects.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess