EN
  • EN
  • DE

SN65LVDS93AIDGGRQ1

Part No SN65LVDS93AIDGGRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC XMITTER LVDS SERDES 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 135Mbps Serializer 28 Input 4 Output 56-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 65LVDS93
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48658-2, SN65LVDS93AIDGGRQ1-ND, 296-48658-1, 296-48658-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896362-SN65LVDS93AIDGGRQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93AIDGGRQ1 CAD Model

Description

Product Overview: SN65LVDS93AIDGGRQ1 from Texas Instruments

The SN65LVDS93AIDGGRQ1 is a high-speed differential line driver that forms part of Texas Instruments' interface solutions, designed specifically for the automotive industry. This robust device adheres to the TIA/EIA-644 LVDS (Low-Voltage Differential Signaling) standard, ensuring reliable data transmission at high speeds over a differential line.

Key Features

  • High Data Rates: The SN65LVDS93AIDGGRQ1 is capable of operating at signaling rates as high as 655 Mbps, making it ideal for applications requiring fast data throughput.
  • Low Power Consumption: With its low-voltage signaling, the device minimizes power dissipation, a critical feature for energy-sensitive automotive applications.
  • Reduced EMI: Differential signaling provides inherent common-mode noise rejection, which significantly reduces electromagnetic interference (EMI), enhancing signal integrity.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
  • Wide Temperature Range: The device is operational over an extensive temperature range from -40°C to +125°C, suitable for harsh automotive environments.

Applications

The SN65LVDS93AIDGGRQ1 is designed for use in a variety of automotive applications that require high-speed data transmission, such as:

  • Navigation Systems
  • Infotainment Systems
  • Driver Assistance Systems
  • Backup Camera Systems
  • Telematics and Vehicle Networking

Package and Quality

Encased in a 56-pin TSSOP (Thin Shrink Small Outline Package), the SN65LVDS93AIDGGRQ1 is designed to be compact and suitable for space-constrained applications. The device is also AEC-Q100 qualified, ensuring it meets the reliability standards for automotive electronics.

Overall, the SN65LVDS93AIDGGRQ1 from Texas Instruments represents a reliable choice for automotive manufacturers seeking a high-speed, low-power, and EMI-resistant solution for their data transmission needs. Its robust design and adherence to automotive quality standards make it a dependable component in the increasingly complex and demanding area of automotive electronics.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1203 $60.6015
11+ $9.9449 $109.3939
16+ $9.6341 $154.1456
22+ $9.3234 $205.1148
28+ $9.0126 $252.3528
38+ $8.0802 $307.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess