EN
  • EN
  • DE

ZXTP717MATA

Part No ZXTP717MATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 12V 4.5A 2450mW 3-Pin DFN EP T/R / TRANS PNP 12V 4A 3-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 300mV @ 150mA, 4A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 180 @ 2.5A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFN2020B-3
Win Source Part Number 1120457-ZXTP717MATA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTP717MA
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP717MATA CAD Model

Description

The ZXTP717MATA is a high-performance PNP transistor crafted by the renowned semiconductor manufacturer Diodes Incorporated. This component is designed to cater to a broad spectrum of applications, ranging from power management to signal processing. Its compact SOT23 package makes it an ideal choice for space-constrained applications, while its robust performance characteristics ensure reliability across various operating conditions.

Key Features

  • Transistor Type: The ZXTP717MATA is a PNP bipolar junction transistor (BJT), which is known for its high gain and excellent current control.
  • Voltage Ratings: It can handle a collector-base voltage (VCBO) of -45V, a collector-emitter voltage (VCEO) of -40V, and an emitter-base voltage (VEBO) of -5V, making it suitable for medium-voltage applications.
  • Current Capacity: This transistor has a continuous collector current (IC) rating of -2A, which is substantial for its size, allowing it to manage larger current flows in circuits.
  • Power Dissipation: With a power dissipation of 1.1W, the ZXTP717MATA can withstand moderate levels of power without compromising its performance.
  • High Gain Bandwidth Product: It boasts a transition frequency (fT) of 100MHz, which is indicative of its ability to operate effectively at high frequencies.
  • Low Saturation Voltage: The device offers low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.

Applications

The ZXTP717MATA is versatile and can be employed in various electronic circuits. It is particularly well-suited for:

  • Power management in portable devices
  • Load switch circuits
  • Signal amplification in audio systems
  • Driver stages in amplifiers and switches
  • Linear amplification and switching applications

Quality and Reliability

Diodes Incorporated ensures that the ZXTP717MATA meets the highest standards of quality and reliability. This product is subjected to rigorous testing and quality control measures, guaranteeing performance that industry professionals can trust for their critical electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1515 $50.7525
805+ $0.1243 $100.0615
1,250+ $0.1204 $150.5000
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,345 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess