EN
  • EN
  • DE

ZXTP722MATA

Part No ZXTP722MATA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 70V 2.5A DFN2020B-3  /  Bipolar (BJT) Transistor PNP 70 V 2.5 A 180MHz 3 W Surface Mount DFN2020B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 2.5 A
Voltage - Collector Emitter Breakdown (Max) 70 V
Vce Saturation (Max) @ Ib, Ic 260mV @ 200mA, 1.5A
Current - Collector Cutoff (Max) 25nA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 1.5A, 5V
Power - Max 3 W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-UDFN
Supplier Device Package DFN2020B-3
Base Product Number ZXTP722
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ZXTP722MATADKR,ZXTP722MATATR,ZXTP722MATACT
Standard Package 3,000
Win Source Part Number 1111567-ZXTP722MATA
Ultra Librarian 3D Model Ultra Librarian ZXTP722MATA CAD Model

Description

Diodes Incorporated ZXTP722MATA - Overview

The ZXTP722MATA from Diodes Incorporated is a high-performance PNP transistor designed for use in a variety of electronic applications. This transistor is part of the ZXTP series, which is well-regarded for its efficiency, reliability, and versatility. The ZXTP722MATA is particularly suited for high-speed switching and amplification tasks in industrial, commercial, and consumer electronic products.

Key Features

  • High Current Capability: This transistor can handle continuous collector currents up to 2A, making it suitable for driving moderate to high-power loads.
  • Low Saturation Voltage: The ZXTP722MATA has a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 2W, this device can withstand higher thermal stresses, ensuring reliable performance in challenging conditions.
  • Complementary NPN Type Available: For designs that require complementary pair configurations, Diodes Incorporated offers a corresponding NPN type transistor that pairs well with the ZXTP722MATA.

Applications

  • Power management circuits
  • Linear amplification stages
  • Switching regulators
  • Motor control circuits
  • Signal processing

Package and Environmental Compliance

The ZXTP722MATA comes in a compact SOT89 surface-mount package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and miniaturized electronics. Additionally, the product is RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it suitable for use in environmentally sensitive applications.

Conclusion

Overall, the ZXTP722MATA PNP transistor by Diodes Incorporated is a robust component that offers designers a blend of performance, efficiency, and reliability. Whether it's for power management, amplification, or control applications, this transistor is a solid choice for those looking to optimize their electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess