The ZXTR2105F-7 is a robust, high-performance voltage regulator designed by Diodes Incorporated. This transistor regulator is specifically engineered to deliver a fixed output voltage with high precision, making it an ideal choice for a wide range of applications that demand stable voltage supply under varying conditions.
Key Features
- Fixed Output Voltage: The ZXTR2105F-7 provides a consistent 5V output, which is crucial for devices that require stable operation.
- High Power Capability: It is capable of withstanding significant power loads, ensuring reliability even under high power demand.
- Extended Temperature Range: This voltage regulator operates effectively across a broad temperature range, making it suitable for use in challenging environmental conditions.
- High Efficiency: Designed to minimize power loss, the ZXTR2105F-7 ensures efficient power conversion, which is beneficial for energy-sensitive applications.
- Small Form Factor: The compact SOT-89 package allows for easy integration into various circuit designs without taking up excessive space.
Applications
The ZXTR2105F-7 from Diodes Incorporated is versatile and can be used in a variety of electronic devices and systems. Its primary applications include:
- Automotive electronics
- Power management circuits
- Industrial control systems
- Battery-powered devices
- Telecommunication infrastructure
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the ZXTR2105F-7 is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by industry professionals. The device's reliability is further enhanced by its robust construction and ability to resist environmental stressors.
Technical Specifications
Parameter
Value
Output Voltage
5V
Package Type
SOT-89
Operating Temperature Range
-40°C to +125°C
For more detailed technical specifications and application guidance, customers are encouraged to review the ZXTR2105F-7 datasheet available on the Diodes Incorporated website or contact their support team for personalized assistance.