EN
  • EN
  • DE

LMR14020SQDPRRQ1

Part No LMR14020SQDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LMR14020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44634-2, -296-44634-1-ND, 296-44634-1, 296-44634-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877692-LMR14020SQDPRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR14020SQDPRRQ1 CAD Model

Description

LMR14020SQDPRRQ1 Automotive Step-Down Converter from Texas Instruments

The LMR14020SQDPRRQ1 is a highly efficient, automotive-grade step-down switching regulator designed by Texas Instruments. This advanced power solution is tailored to meet the stringent requirements of automotive applications, providing a reliable and robust power supply for various electronic systems within vehicles.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 40V, this regulator is suitable for handling the fluctuations commonly found in automotive electrical systems.
  • High-Efficiency Power Conversion: With an adjustable switching frequency up to 2.1 MHz, the LMR14020SQDPRRQ1 ensures efficient power conversion, which can lead to reduced heat generation and improved system reliability.
  • Output Current Capability: It is capable of delivering up to 2A of continuous output current, making it a versatile choice for powering a wide array of automotive electronics.
  • Thermal Performance: The device is offered in a thermally enhanced HTSSOP package, which aids in the effective dissipation of heat, ensuring stable performance even under high load conditions.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, all of which contribute to the safety and durability of the end application.

Applications:

The LMR14020SQDPRRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive electronics that require a stable and efficient power supply.

Quality and Reliability:

As an AEC-Q100 qualified device, the LMR14020SQDPRRQ1 meets the automotive industry's standard for reliability. Texas Instruments' commitment to quality ensures that this step-down converter is a reliable choice for designers looking to enhance the performance and longevity of their automotive systems.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the LMR14020SQDPRRQ1.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7947 $51.6555
155+ $0.6521 $101.0755
240+ $0.6317 $151.6080
330+ $0.6114 $201.7620
425+ $0.5910 $251.1750
570+ $0.5298 $301.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess