EN
  • EN
  • DE
  • IT

DM-02-V-T/R

Part No DM-02-V-T/R
Manufacturer Diptronics
Catalog DIP Switches
Description DIP Switches / SIP Switches 2 Position, SPST SMD DIP Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309765-DM-02-V-T/R
Manufacturer Diptronics
Category DIP Switches / SIP Switches
Voltage Rating - DC 24 VDC
Packaging Cut Tape
Number of Positions 2 Position
Switch Type DIP
Terminal Pitch 2.54 mm
Contact Form DPST
Termination Style SMD/SMT
Current Rating 25 mA
Ultra Librarian 3D Model Ultra Librarian DM-02-V-T/R CAD Model

Description

  • Low profile for space saving
  • Gold contact for high reliability
  • Top tape type for washing process

You May Also Be Interested in

TE Connectivity
Slide Dip Switch, 8 Switches, SP
Lowest to $4.8236
Nidec Copal Electronics
Coded Rotary Switches 10 POS Real Coded DIP Rotary switch, 1 A @ 20mV DC, Flush Actuator, Right Angle Gull Wing SMD term
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.2688
CTS Electrocomponents
SWITCH SLIDE DIP SPDT 50MA 24V / Dip Switch SPDT 5 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Lowest to $1.6798
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $0.7880
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.7721
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $3.9837
TE Connectivity
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4036 $50.4500
305+ $0.3311 $100.9855
470+ $0.3208 $150.7760
645+ $0.3104 $200.2080
835+ $0.3001 $250.5835
1,115+ $0.2691 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess