EN
  • EN
  • DE
  • IT

MAL202128221E3

Part No MAL202128221E3
Manufacturer Draloric
Catalog Capacitors
Description CAP ALUM 220UF 20% 63V AXIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 021 ASM
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 220 μF
Tolerance ±20%
Voltage - Rated 63 V
ESR (Equivalent Series Resistance) 614mOhm @ 100Hz
Lifetime @ Temp. 8000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 480 mA @ 100 Hz
Impedance 260 mOhms
Size / Dimension 0.394" Dia x 1.181" L (10.00mm x 30.00mm)
Mounting Type Through Hole
Package / Case Axial, Can
Ultra Librarian 3D Model Ultra Librarian MAL202128221E3 CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 56UF 20% 10V SMD
Lowest to $1.4553
Panasonic
CAP ALUM POLY 100UF 20% 6.3V SMD
Lowest to $0.4124
Samsung
CAP CER 0.022UF 50V X7R 0603
Need more? Email Us
Vishay
CAP CER 220PF 100V C0G/NP0 0603
Need more? Email Us
Panasonic
CAP ALUM POLY 22UF 20% 35V SMD
Need more? Email Us
Samsung
CAP CER 10UF 25V X7R 1206
Lowest to $0.1400
Samsung
CAP CER 10000PF 50V X7R 0805
Lowest to $0.0405
Vishay
CAP CER 10000PF 50V X7R 0603
Lowest to $0.0245
Wurth Electronics Inc
CAP ALUM 220UF 20% 63V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4718 $51.8980
260+ $0.3872 $100.6720
400+ $0.3751 $150.0400
555+ $0.3630 $201.4650
715+ $0.3509 $250.8935
955+ $0.3146 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess