EN
  • EN
  • DE

VDRS07H060TSE

Part No VDRS07H060TSE
Manufacturer Draloric
Catalog Circuit Protection
Description VARISTOR 100V 1.2KA DISC 9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionVaristors, MOVs
Manufacturer Vishay Beyschlag/Draloric/BC Components
Series VDRS
Packaging Tape & Reel (TR)
Part Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 1.2 kA
Energy 8.3J
Number of Circuits 1
Capacitance @ Frequency 700 pF @ 1 kHz
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Disc 9mm
Ultra Librarian 3D Model Ultra Librarian VDRS07H060TSE CAD Model

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 560V 6KA DISC 16.5MM
Lowest to $0.2727
Ametherm
ICL 2.5 OHM 20% 15A 22MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 22V 500A DISC 10MM
Lowest to $0.4909
EPCOS (TDK)
VARISTOR 27V 30A 0603
Lowest to $0.0326
Wurth Electronics Inc
VARISTOR 18V 30A 0603
Lowest to $1.0186
Eaton / Cutler Hammer
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $14.2517
ON Semiconductor
TVS DIODE 12VWM 19.9VC SMB
Lowest to $0.2727
Wurth Electronics Inc
SHOCKSAFE FUSEHOLDERS - PCB - TU
Lowest to $2.1507
EPCOS (TDK)
VARISTOR 82V 400A 3225
Lowest to $0.5454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess