Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Square
Color Gray
Illumination Non-Illuminated
For Use With/Related Products 320, TL1100, TL2201Y and TL4201Y Series
Mounting Type Snap Fit
Size 8.00mm L x 8.00mm W x 5.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375941-6JGRY
Ultra Librarian 3D Model Ultra Librarian 6JGRY CAD Model

Description

The E-Switch Snap Fit Switch Cap in Gray is a high-quality accessory designed for use with the 320, TL1100, TL2201Y, and TL4201Y series switches manufactured by E-Switch.

  • Illumination: Non-Illuminated
  • Switch Type: Pushbutton
  • Shape: Square
  • Size: 8.00mm L x 8.00mm W x 5.00mm H
  • Mounting Type: Snap Fit

You May Also Be Interested in

MEC Switches
CAP TACTILE ROUND BLK/GRN LENS
Need more? Email Us
ECAD model for 1E092
NKK Switches
CAP ROCKER RECTANGULAR GREEN
Need more? Email Us
ECAD model for AT4150F
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
ECAD model for AT4162JF
NKK Switches
CAP PUSHBUTTON ROUND YELLOW
Need more? Email Us
ECAD model for AT422E
Honeywell
CAP PUSHBUTTON RECTANGULAR BLUE
Need more? Email Us
ECAD model for AML51-F10B
MEC Switches
CAP TACTILE RECTANGULAR BLUE
Need more? Email Us
ECAD model for 1PS00
E-SWITCH
CAP PUSHBUTTON RECTANGULAR RED
Need more? Email Us
ECAD model for 1CRED
NKK Switches
CAP PUSHBUTTON RECTANGULAR WHITE
Need more? Email Us
ECAD model for AT452B
EAO
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
ECAD model for 704.603.6

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention