Products specifications Report Issue?

Wavelength 850nm
Voltage - Input 2.2V
Current Rating (Amps) 7mA
Power (Watts) 1.5mW
Case / Package Radial, Can, 3 Lead (5.4mm, TO-46)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566162-OPV300
Ultra Librarian 3D Model Ultra Librarian OPV300 CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LASER DIODE 808NM 1.5W TO220 / Laser Diode 808nm 1.5W 2.2V 3A TO-220 Variant, FC-Connector
Need more? Email Us
ECAD model for SPL 2F81-2S
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
ECAD model for HFE4192-581
Finisar Corporation
LASER DIODE 1549NM 2.511MW / Laser Diode 1549nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
ECAD model for DM80-01-3-9350-3-LC
OSRAM Opto Semiconductors Inc.
LASER DIODE 450NM 120MW TO56 / Laser Diode 450nm 120mW 5.2V 145mA TO-56-3 Lens Top Metal Can
Need more? Email Us
ECAD model for PLT5 450B
Rohm Semiconductor
780NM INFRARED SINGLE MODE LASER / Laser Diode 792nm 20mW 2.2V 63mA Radial, Can - 3 Lead
Need more? Email Us
ECAD model for RLD78MZM7-00A
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
ECAD model for LTPGAU1S09
Rohm Semiconductor
LASER DIODE 660NM 780NM 7MW / Laser Diode 660nm, 780nm 7mW 1.8 ~ 2.3V, 2.3 ~ 2.7V 18mA
Need more? Email Us
ECAD model for RLD2WMFL1-NEW
OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
ECAD model for SPL 2F94-2S
Rohm Semiconductor
660NM RED SINGLE MODE LASER DIOD / Laser Diode 658nm 7mW 2.7V 45mA Radial, Can - 3 Lead
Lowest to $28.3149
ECAD model for RLD65NZX2-00A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention