EN
  • EN
  • DE

PA421C1000-124

Part No PA421C1000-124
Manufacturer E-SWITCH
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPST 16A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Type Standard, Illuminated
Circuit SPST
Switch Function Off-On
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Rectangular, Button
Actuator Marking No Marking
Color - Actuator/Cap Amber
Illumination Type, Color Incandescent, Amber
Illumination Voltage (Nominal) 12 VAC/DC
Termination Style Solder Lug
Panel Cutout Dimensions Rectangular - 19.00mm x 13.00mm
Temperature Range - Operating -20°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1554126-PA421C1000-124
Ultra Librarian 3D Model Ultra Librarian PA421C1000-124 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPLETE PUSH BUTTON, HARMONY XB
Need more? Email Us
Schneider Electric
DOUBLE HEADED PUSH BUTTON, HARMO
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPDT 8A 125V
Need more? Email Us
Schneider Electric
HARMONY XB5, PUSH BUTTON, PLASTI
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Need more? Email Us
Schneider Electric
HARMONY XB4, ILLUMINATED PUSH BU
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
Schneider Electric
PUSHBUTTON 600VAC 10A 30MM TYPE
Need more? Email Us
EAO
SWITCH PB DPST-NO/NC 0.1A 42V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess