Products specifications

Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 20A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Red
Actuator Marking O -
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Rectangular - 30.10mm x 11.10mm
Temperature Range - Operating -20°C ~ 55°C
Approval Agency UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1558917-R4ABLKREDFF0
Ultra Librarian 3D Model Ultra Librarian R4ABLKREDFF0 CAD Model

You May Also Be Interested in

Carling Technologies
PLUG ILLUMINATED / Incandescent Panel Indicator Clear 18V Quick Connect - 0.250" (6.3mm)
Need more? Email Us
ECAD model for VP170-61ZEZ-00000
Carling Technologies
Accessory; Switch
Need more? Email Us
ECAD model for LC1-04 CONNECTOR GN .250
C&K Components
SWITCH ROCKER SPST 16A 125V / Rocker Switch SPST 16A (AC) 125 V Panel Mount, Snap-In
Lowest to $2.7187
ECAD model for CM102J3AS205QA7
Carling Technologies
Rocker Switch; Contura; J Series
Need more? Email Us
ECAD model for J2B2X0VB-BSC70-300-XVD3
Apem Inc.
SWITCH ROCKER SPDT 6A 250V
Need more? Email Us
ECAD model for FMC7
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 20A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for L11D1EHN1-A7900-000
ZF Electronics
SWITCH ROCKER DPST 10A 125V / Rocker Switch DPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LRA32H2BBRLN
Adam Technologies, Inc.
MINIATURE ROCKER SWITCH, QUICK C / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for SW-R2-1A-F-1-5W
NKK Switches
SWITCH ROCKER DPDT 16A 125V / Rocker Switch DPDT 16A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for JWL22RAA/UCV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention