EN
  • EN
  • DE

VP170-61ZEZ-00000

Part No VP170-61ZEZ-00000
Manufacturer Carling Technologies
Catalog Panel Indicators, Pilot Lights
Description PLUG ILLUMINATED / Incandescent Panel Indicator Clear 18V Quick Connect - 0.250" (6.3mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Carling Technologies
Series VP
Package Bulk
Type Incandescent
Lens Color Amber
Lens Transparency Clear
Ratings DC
Voltage 18V
Panel Cutout Shape Rectangle
Panel Cutout Dimensions 1.45" x 0.83" (36.83mm x 21.08mm)
Lens Style Square with Flat Top
Termination Style Quick Connect - 0.250" (6.3mm)
Other Names 432-VP170-61ZEZ-00000,VLP-34000066,V4D1S00BAZC43100,VP17061ZEZ00000
Standard Package 34
Win Source Part Number 996032-VP170-61ZEZ-00000
Ultra Librarian 3D Model Ultra Librarian VP170-61ZEZ-00000 CAD Model

Description

The VP series panel indicator from Carling Technologies is an optoelectronic component with an incandescent bulb type.

  • Voltage Rating: 18V DC
  • Termination Style: Quick connect 0.250 inches (6.3mm)
  • Panel Cutout Dimensions: 1.45 inches x 0.83 inches (36.83mm x 21.08mm)
  • Panel Cutout Shape: Rectangle
  • Lens Color: Amber
  • Lens Transparency: Clear
  • Lens Style: Square with a flat top
  • Lens Size: Not specified
  • Standard Package: 34 units

You May Also Be Interested in

Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Bivar Inc.
PNL MNT 605NM 25MCD AMBER
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
EAO
INDICATOR PANEL LED WHT 24V
Need more? Email Us
Schneider Electric
COMPLETE PILOT LIGHT, HARMONY XB
Need more? Email Us
Apem Inc.
INDICATOR 8MM FIXED GRN 24V SLDR
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
Schneider Electric
HARMONY XB5, PILOT LIGHT, PLASTI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess