EN
  • EN
  • DE

704.900.1

Part No 704.900.1
Manufacturer EAO
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK SPST-NO 10A 500V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 500VAC
(Select First, Then Apply Filters) Compatible Series EAO, 04
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562537-704.900.1
Ultra Librarian 3D Model Ultra Librarian 704.900.1 CAD Model

Description

N

You May Also Be Interested in

Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
Omron
CONTACT BLOCK SPST-NO 0.1A 30V
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
C1
Altech corporation
CONTACT BLOCK NOPNL MNT GRN CLIP / Configurable Contact Block
Lowest to $0.1064
Omron
CONTACT BLOCK
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Lowest to $39.6930
Omron
CONTACT BLOCK DPST 1A 125V/30V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess