EN
  • EN
  • DE

XACS102

Part No XACS102
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description PENDANT STATION CONTACT 600VAC 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Configurable Switch Components - Contact Block
Mfr Schneider Electric
Series Harmony XAC
Package Box
Product Status Active
Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XAC
Standard Package 1 pcs
Win Source Part Number 1105133-XACS102
Ultra Librarian 3D Model Ultra Librarian XACS102 CAD Model

Description

The Harmony XAC series contact block is a configurable switch component manufactured by Schneider Electric.

  • Termination Style: screw terminal
  • Package: box
  • Standard Package: 1
  • Circuit Configuration: SPST-NC
  • Compatibility: Schneider Electric's Harmony XAC series switch bodies
  • Product Status: active

You May Also Be Interested in

C1
Altech corporation
CONTACT BLOCK NOPNL MNT GRN CLIP / Configurable Contact Block
Lowest to $0.1064
EAO
CONTACT BLOCK DPST-NC 10A 500V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 5A 250V
Need more? Email Us
EAO
CONTACT BLK DPST-NO/NC 0.3A 50V
Need more? Email Us
Omron
CONTACT UNIT 3POS DPDT SOLDER
Lowest to $18.0955
Omron
CONTACT BLOCK DPST 10A 110V / Configurable Contact Block DPST-NO/NC 10A @ 110VAC
Need more? Email Us
S2
Altech corporation
CONTACT BLOCK SPST-NC 10A 600V
Lowest to $3.4592
EAO
CONTACT BLOCK DPST-NO 5A 250V
Need more? Email Us
Schneider Electric
HARMONY XB5, SINGLE CONTACT BLOC / Configurable Contact Block DPST-NC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6930 $79.3860
4+ $32.5686 $130.2744
6+ $31.5508 $189.3048
8+ $30.5330 $244.2640
10+ $29.5153 $295.1530
14+ $26.4620 $370.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess