EN
  • EN
  • DE

704.900.3

Part No 704.900.3
Manufacturer EAO
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK DPST-NO 10A 500V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPST-NO
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 500VAC
(Select First, Then Apply Filters) Compatible Series EAO, 04
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562539-704.900.3
Ultra Librarian 3D Model Ultra Librarian 704.900.3 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Need more? Email Us
C2
Altech corporation
CONTACT BLOCK NCPNL MNT RED CLIP / Configurable Contact Block
Need more? Email Us
Omron
CONTACT BLOCK
Need more? Email Us
Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Lowest to $39.6930
Omron
CONTACT BLOCK DPST 1A 125V/30V
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NC 5A 250V
Need more? Email Us
Omron
CONTACT BLOCK DPST 10A 110V / Configurable Contact Block DPST-NO/NC 10A @ 110VAC
Need more? Email Us
C1
Altech corporation
CONTACT BLOCK NOPNL MNT GRN CLIP / Configurable Contact Block
Lowest to $0.1064

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess