EN
  • EN
  • DE

92-956.400

Part No 92-956.400
Manufacturer EAO
Catalog Configurable Switch Components - Lens
Description CONFIG SWITCH LENS YELLOW SQUARE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Shape Square
(Select First, Then Apply Filters) Compatible Series EAO, 92
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560659-92-956.400
Ultra Librarian 3D Model Ultra Librarian 92-956.400 CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SWITCH LENS ORANGE ROUND
Need more? Email Us
EAO
CONFIG SWITCH LENS BLUE ROUND
Need more? Email Us
EAO
CONFIG SWITCH LENS BLACK SQUARE
Need more? Email Us
EAO
CONFIG SWITCH LENS YELLOW RECT
Need more? Email Us
EAO
CONFIG SWITCH LENS GREEN ROUND
Need more? Email Us
EAO
CONFIG SWITCH LENS BLUE ROUND
Need more? Email Us
EAO
CONFIG SWITCH LENS RED ROUND
Need more? Email Us
EAO
CONFIG SWITCH LENS CLEAR ROUND
Need more? Email Us
Apem Inc.
CONFIG SWITCH LENS GREEN ROUND
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess