EN
  • EN
  • DE

0603FA2.5-R-32V

Part No 0603FA2.5-R-32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146914-0603FA2.5-R-32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA2.5-R-32V CAD Model

Description

Product Overview

The 0603FA2.5-R-32V is a robust surface mount fuse providing effective overcurrent protection. With a 2.5A current rating, it supports higher power applications.

Features and Benefits

  • 2.5A current rating for high current circuits
  • 32V voltage rating suitable for wide applications
  • Fast acting to quickly disconnect upon overcurrent
  • Durable design ensures long-term reliability

Applications

  • Automotive electronics
  • Power supply units
  • Consumer products
  • HVAC systems

Additional Details

The fuse is specifically designed to fit in areas where space is limited without compromising on protection quality.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess