EN
  • EN
  • DE
  • IT

14002-2A

Part No 14002-2A
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 2CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 2
Number of Wire Entries 4
Number of Rows 2
Current Rating (Amps) 115A
Voltage Rating 600V
Wire Gauge 2-14 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Color -;5;9;7;10;8;3;4;2;1;1528;2057;2098;4328;1920;1818;609;4965;123;5635;708;2649;116;2080;364;602191;5239;2861;2041;283;600884;602382;1885;600259;18;5346;2611;23;52;2553;277;600350;17;2094;4335;2103;410;3072;281;818;0;8788;8789;8790;8791;8792;49777;3858;3859;3860;16355;22320;8830;29421;34917;44192;124460;132436;116209;132438;132437;132439;124459;132440;32550;103733;124458;29652;75951;24473;24474;829;37402;131012;41074;41075;14493;14503;49864;3655;49859;49860;63261;49861;9034;57703;13778;8793;13207;39498;35511;26669;39554;35512;35513;39570;39571;26670;35514;34308;39586;39572;39587;34309;36076;34332;36134;34333;26671;34334;39591;39598;26672;26673;34335;36083;33781;34336;36082;34337;32525;36081;26674;26675;34338;34339;33782;34340;34341;36080;34342;34353;35515;26676;34354;41065;41066;36079;34355;36078;35516;41067;26677;41068;26678;35517;26679;41069;116208;41070;80536;3932;8730;4641;4128;8794;90;49865;28863;20674;35536;3586;108457;19446;13990;94631;94632;94633;94637;94634;94635;94636;15159;1051;7144;1571;29608;29607;29606;34800;34801;34802;63445;65023;65025;63909;65024;8795;8796;8797;8798;3891;2204;2187;5147;28884;1049;259;132074;8799;38;119222;1033;49862;49863;56;75952;10196;4557;4548;84376;38712;22324;90850;10127;22325;84377;84378;10128;10129;10130;4545;10204;35471;26680;26692;10206;10207;26693;10208;6575;22327;35472;35473;35474;4593;35475;4594;10202;10203;24476;7169;4925;7171;124457;8800;27238;28885;28267;28343;27801;27802;27803;27804;27805;27806;27807;27808;27809;27810;27811;27812;27813;27814;27815;132811;132812;19057;8801;8802;1289;5453;1082;23178;8803;8804;9185;1290;87378;87379;74026;16108;8805;8806;8807;8808;8809;1284;45386;1288;49966;45132;45133;45134;45135;45136;45137;45138;45139;45140;45141;45142;45143;45144;45145;45146;45147;45148;45149;45150;45151;45152;45153;45154;45155;45156;45157;45158;45159;45160;45161;45162;45163;45164;45165;45166;45167;45168;45169;45170;45171;45172;45173;45174;45175;45176;45177;45178;45179;45180;45181;45182;45183;45184;45185;45186;45187;45188;45189;45190;45191;45192;45193;45194;45195;45196;45197;45198;45199;45200;45201;45202;45203;45204;45205;45206;45207;75631;45208;45209;45210;45211;45212;45213;8;62;61;3;804;4;17;6;0;2;4;1;1;318221;318227;345366;345367;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;18;19;20;21;22;23;24;25;26;27;28;29;30;31;32;33;34;35;36;37;38;39;40;41;42;43;44;45;46;47;48;49;50;60;100;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;18;19;20;21;22;23;24;25;26;27;28;29;30;31;32;33;34;36;38;40;42;44;45;46;48;50;51;52;54;56;58;60;62;64;66;68;70;72;74;76;78;80;82;84;86;88;90;92;94;96;98;100;120;200;11909;13741;16030;17026;17329;17462;18160;18494;18741;19078;19109;19110;19387;20643;20719;20722;21141;21179;21351;21438;22035;23044;23183;23214;23670;24264;24777;25530;25839;26001;26518;26894;27105;27282;27461;27463;27479;27701;28168;28295;29348;29425;29447;29561;29740;30132;30829;30848;30875;30889;31769;32833;33252;33647;34945;35710;37644;41427;42429;42488;44791;45450;48299;50504;52163;57352;58360;58977;60483;126004;128024;129172;1;39665;121326;121390;169295;249730;295538;80383;1;247706;266261;293724;72441;102511;107648;142049;154437;158363;183493;188168;191763;193820;214394;216420;221942;237743;237883;243654;246015;256611;260518;262786;273611;277854;278742;287058;291185;299587;68500;70002;78808;85596;100018;111454;118109;140221;148476;150569;153343;156844;182102;185453;192915;198030;199354;218519;236651;255798;258756;1;155183;257642;100671;157291;157312;162883;182727;182808;182811;182824;199507;213650;221502;237347;256165;256295;260046;277633;286566;68382;1;40011;84678;63085;63108;145600;146073;657414;163577;137522;185375;670692;215839;216127;216243;216355;217324;224677;211485;211498;249939;257923;258119;25
Ultra Librarian 3D Model Ultra Librarian 14002-2A CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.437\
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess