EN
  • EN
  • DE

15149-2

Part No 15149-2
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description SWITCH 600V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Switch
Voltage 600V
Current 2A
Ultra Librarian 3D Model Ultra Librarian 15149-2 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 7.78" / Shaft
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 40A
Need more? Email Us
Eaton Bussmann
SWITCH 80A NON-F 3P UL508
Need more? Email Us
Eaton Bussmann
UNSWITCHED NEUTRAL UL508 63-80A
Need more? Email Us
Eaton Bussmann
FUSE CARRIER 600V 40A
Need more? Email Us
Siemens
DISC SW 32A ROT HDL 4HOLE BLK 4P / Switch 690V 32A
Lowest to $82.2367
Altech corporation
SWITCH DISCT W/BOX 40A
Need more? Email Us
Eaton Bussmann
SWITCH 400A NON-F 4P UL98
Need more? Email Us
Eaton Bussmann
SHAFT 5.2" FOR DISCONNECT SWITCH / Shaft
Lowest to $87.9590

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess