EN
  • EN
  • DE

16332-3

Part No 16332-3
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DISTRIB BLOCK 3POS 310A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Distribution Block
Number of Poles 3
Line Side Connections Per Pole 1
Load Side Connections Per Pole 5
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 350MCM (kcmil) - #6CU/AL
Load Side Wire/Stud Size 2 - #8AL, 2 - #14CU; 1/0 - #8AL, 1/0 - #14CU
Voltage - Rated 600 V
Current Rating (Amps) 310 A;5;9;7;10;8;3;4;2;1;1528;1920;288;623;5635;2080;2041;283;4414;600458;2066;18;602042;2378;3661;236;5615;277;4008;1597;17;2109;2946;281;818;0;95916;95917;122937;124951;108590;122000;122076;80373;1571;95880;32873;63445;38477;123556;126899;1084;109871;23048;23049;13271;23050;13272;53557;23051;123557;126118;4547;72885;13279;27144;31599;27145;27146;104145;80667;86177;13291;13296;18938;1288;100595;63662;62;61;3;804;4;17;0;1;1;389170;389171;389203;389395;389399;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;144030;151929;211651;1;309956;1;2;3;4;5;6;7;12;19;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;19;20;21;24;30;1;390861;400508;409132;411028;63340;823096;1;390861;400508;837673;409132;411028;799315;553842;78282;706280;809271;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;63279;63280;830271;121329;145403;145600;820936;163577;163581;446875;809329;137506;832454;137508;137507;137509;137510;137511;499259;499255;499257;499256;499260;828568;670691;137522;137528;137530;799314;185788;180239;180240;635506;635505;505364;820937;459690;180248;670692;725901;180326;180328;640310;831910;216037;216127;809272;216243;820934;216355;222414;224677;809270;211485;820933;211493;725902;258119;258276;264666;288022;288067;69950;70248;70270;84835;95106;505365;156996;799313;635499;156997;156998;635511;447252;670688;157000;828569;182360;692934;193011;635509;820931;193012;640311;809331;809330;193013;498623;499258;670689;735876;446874;820932;213326;213327;635504;735877;505362;735878;635514;635508;635507;236832;635502;799316;820935;640312;236833;236834;236835;236836;447253;505367;461765;461766;236844;255913;635498;255914;255915;670690;735879;505363;820930;635510;461767;68318;1;635500;635512;118;553842;78282;706280;832455;63082;63083;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;640313;63277;63278;63279;121327;830271;809332;121328;121329;121330;121331;121332;145403;145600;820936;163580;809329;137506;832454;137507;137509;499259;499260;828568;670691;137522;829782;137530;809275;461769;180238;180239;635506;635505;505371;820937;459690;180248;670692;725901;180326;180327;180328;180329;831910;203169;203170;203171;203172;204001;216037;216127;809272;216243;820934;216355;222414;224677;809273;809270;211485;820933;725902;249732;258119;258120;258276;264666;799317;288021;288067;288730;63989;63990;69950;69982;70248;70270;73173;84835;95098;95106;635503;635499;156997;156998;461768;635511;670688;157000;828569;193011;635509;820931;193012;640311;193013;809274;498623;670689;735876;820932;635504;735878;635508;635507;635502;505368;820935;236834;236835;236836;461765;236844;255913;635498;255914;255915;670690;735879;820930;635510;1;505373;635500;635512;118;505370;463258;832518;152;505591;153;499263;499264;499262;505372;499261;1.5 V;24 V;250 V;300 V;440 V;450 V;500 V;600 V;690 V;800 V;1000 V;1 kV;1250 V;1500 V;10 A;12 A;15 A;16 A;20 A;25 A;30 A;32 A;40 A;41 A;50 A;65 A;70 A;76 A;80 A;82 A;85 A;90 A;100 A;101 A;110 A;115 A;125 A;130 A;135 A;150 A;152 A;155 A;160 A;164 A;175 A;192 A;200 A;214 A;225 A;230 A;232 A;245 A;250 A;255 A;270 A;285 A;300 A;310 A;320 A;335 A;350 A;353 A;380 A;400 A;420 A;425 A;460 A;475 A;490 A;510 A;545 A;570 A;600 A;620 A;630 A;640 A;665 A;670 A;760 A;800 A;840 A;850 A;950 A;1.26 kA;1260 A;1.52 kA;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 16332-3 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
PDB FINGER SAFE ASSEMBLY
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 4POS 115A 300V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 6POS 40A 250V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 2POS 400A 600V
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 2POS 115A 300V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 3POS 175A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 1POS 175A 600V
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 2POS 310A 600V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess