EN
  • EN
  • DE

16528-3

Part No 16528-3
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Power Distribution
Description PWR DIST BLK 3POS 840A 600V 6PK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Power Distribution Block
Number of Poles 3
Line Side Connections Per Pole 2
Load Side Connections Per Pole 8
Line Side Connection Type Screw Connection
Load Side Connection Type 1/4" Quick Connects
Line Side Wire/Stud Size 600MCM (kcmil) - #2CU/AL
Load Side Wire/Stud Size 3/0 - #6CU/AL; 4 - #14CU/AL
Voltage - Rated 600 V
Current Rating (Amps) 840 A;5;9;7;10;8;3;4;2;1;1528;1920;288;623;5635;2080;2041;283;4414;600458;2066;18;602042;2378;3661;236;5615;277;4008;1597;17;2109;2946;281;818;0;95916;95917;122937;124951;108590;122000;122076;80373;1571;95880;32873;63445;38477;123556;126899;1084;109871;23048;23049;13271;23050;13272;53557;23051;123557;126118;4547;72885;13279;27144;31599;27145;27146;104145;80667;86177;13291;13296;18938;1288;100595;63662;62;61;3;804;4;17;0;1;1;389170;389171;389203;389395;389399;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;144030;151929;211651;1;309956;1;2;3;4;5;6;7;12;19;1;2;3;4;5;6;7;8;9;10;11;12;13;14;15;16;17;19;20;21;24;30;1;390861;400508;409132;411028;63340;823096;1;390861;400508;837673;409132;411028;799315;553842;78282;706280;809271;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;63279;63280;830271;121329;145403;145600;820936;163577;163581;446875;809329;137506;832454;137508;137507;137509;137510;137511;499259;499255;499257;499256;499260;828568;670691;137522;137528;137530;799314;185788;180239;180240;635506;635505;505364;820937;459690;180248;670692;725901;180326;180328;640310;831910;216037;216127;809272;216243;820934;216355;222414;224677;809270;211485;820933;211493;725902;258119;258276;264666;288022;288067;69950;70248;70270;84835;95106;505365;156996;799313;635499;156997;156998;635511;447252;670688;157000;828569;182360;692934;193011;635509;820931;193012;640311;809331;809330;193013;498623;499258;670689;735876;446874;820932;213326;213327;635504;735877;505362;735878;635514;635508;635507;236832;635502;799316;820935;640312;236833;236834;236835;236836;447253;505367;461765;461766;236844;255913;635498;255914;255915;670690;735879;505363;820930;635510;461767;68318;1;635500;635512;118;553842;78282;706280;832455;63082;63083;63084;63085;63097;505374;505366;63100;820929;63105;63110;63158;63159;640313;63277;63278;63279;121327;830271;809332;121328;121329;121330;121331;121332;145403;145600;820936;163580;809329;137506;832454;137507;137509;499259;499260;828568;670691;137522;829782;137530;809275;461769;180238;180239;635506;635505;505371;820937;459690;180248;670692;725901;180326;180327;180328;180329;831910;203169;203170;203171;203172;204001;216037;216127;809272;216243;820934;216355;222414;224677;809273;809270;211485;820933;725902;249732;258119;258120;258276;264666;799317;288021;288067;288730;63989;63990;69950;69982;70248;70270;73173;84835;95098;95106;635503;635499;156997;156998;461768;635511;670688;157000;828569;193011;635509;820931;193012;640311;193013;809274;498623;670689;735876;820932;635504;735878;635508;635507;635502;505368;820935;236834;236835;236836;461765;236844;255913;635498;255914;255915;670690;735879;820930;635510;1;505373;635500;635512;118;505370;463258;832518;152;505591;153;499263;499264;499262;505372;499261;1.5 V;24 V;250 V;300 V;440 V;450 V;500 V;600 V;690 V;800 V;1000 V;1 kV;1250 V;1500 V;10 A;12 A;15 A;16 A;20 A;25 A;30 A;32 A;40 A;41 A;50 A;65 A;70 A;76 A;80 A;82 A;85 A;90 A;100 A;101 A;110 A;115 A;125 A;130 A;135 A;150 A;152 A;155 A;160 A;164 A;175 A;192 A;200 A;214 A;225 A;230 A;232 A;245 A;250 A;255 A;270 A;285 A;300 A;310 A;320 A;335 A;350 A;353 A;380 A;400 A;420 A;425 A;460 A;475 A;490 A;510 A;545 A;570 A;600 A;620 A;630 A;640 A;665 A;670 A;760 A;800 A;840 A;850 A;950 A;1.26 kA;1260 A;1.52 kA;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 16528-3 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
PWR DIST BLK 1POS 310A 600V 24PK
Need more? Email Us
Eaton Bussmann
PWR FEED THRU BLK 4POS 115A 300V
Need more? Email Us
Eaton Bussmann
POWER STUD BLOCK 1POS 250A 600V
Need more? Email Us
Eaton Bussmann
PWR SPLICE BLOCK 3POS 150A 600V
Need more? Email Us
Eaton Bussmann
PDB FINGER SAFE ASSEMBLY
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 2POS 420A 600V
Need more? Email Us
Omron
COMTERM PUSH SPRNG 40POLE MIX
Need more? Email Us
Eaton Bussmann
PWR DISTRIB BLOCK 1POS 310A 600V
Need more? Email Us
Eaton Bussmann
POWER STUD TERM BLOCK 2POS 600V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess