EN
  • EN
  • DE

1A1360-03-R

Part No 1A1360-03-R
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description FUSE CLIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Eaton Bussmann
Package Bulk
Product Status Active
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 425394-1A1360-03-R
Ultra Librarian 3D Model Ultra Librarian 1A1360-03-R CAD Model

Description

The 425394-1A1360-03-R is a circuit protection fuseholder manufactured by Eaton Bussmann.

  • Product Name: 425394-1A1360-03-R
  • Manufacturer: Eaton Bussmann
  • Category: Circuit Protection - Fuseholders
  • Status: Active
  • Package: Bulk
  • Standard Package Quantity: 100 pieces
  • MSL Level: Not Applicable
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $1.1574
Littelfuse Inc.
FUSE CLIP CART 600V 60A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 300V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $0.9896
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE BLOK CARTRIDGE 500V 10A SMD
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3160 $63.1600
23+ $5.1824 $119.1952
35+ $5.0203 $175.7105
48+ $4.8584 $233.2032
62+ $4.6965 $291.1830
83+ $4.2107 $349.4881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess