EN
  • EN
  • DE

K6X1008T2D-PF70T00

Part No K6X1008T2D-PF70T00
Manufacturer Samsung
Catalog SRAM
Description SRAM 128Kx8-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957419-K6X1008T2D-PF70T00
Series *
Ultra Librarian 3D Model Ultra Librarian K6X1008T2D-PF70T00 CAD Model

Description

The K6X1008T2D-PF70T00 is a high-performance 8 Mbit Static RAM (SRAM) manufactured by Samsung. This SRAM is designed for applications requiring fast access times and low power consumption. It is organized as 1M x 8 bits and operates at a supply voltage of 5V.

Applications

  • Networking equipment
  • Telecommunications systems
  • Industrial control systems
  • Embedded systems
  • Cache memory in high-performance processors

Features

  • High-speed access time: down to 70ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in various package options
  • Organized as 1M x 8 bits

Benefits

  • Enables fast data processing in critical applications due to its high-speed access time.
  • Reduces overall system power consumption, making it suitable for battery-powered devices.
  • Simplified system design with single 5V power supply.
  • Easy integration with other digital components using TTL compatible I/Os.
  • Flexibility in choosing the appropriate package for specific application needs.
  • Large memory capacity allows for storing substantial amounts of data.

Technical Specifications

The K6X1008T2D-PF70T00 operates within a temperature range specified by Samsung. It supports standard SRAM read and write operations. The device's specific power consumption varies depending on the access frequency and operating conditions. Refer to the Samsung datasheet for detailed timing diagrams, power consumption figures, and package dimensions.

The device is typically available in a 32-pin package. It's designed for robust performance in demanding environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess