EN
  • EN
  • DE

24CAV4

Part No 24CAV4
Manufacturer Eaton Bussmann
Catalog Fuses
Description 24KV 4A 13\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 4 A
Voltage Rating - AC 24 kV
Response Time Slow Blow
Package / Case Cartridge, Non-Standard
Breaking Capacity @ Rated Voltage 40kA
Size / Dimension 1.626\
Ultra Librarian 3D Model Ultra Librarian 24CAV4 CAD Model

Description

NULL

You May Also Be Interested in

Bel Fuse Inc.
RST 315 Bel Fuse Fuses with Leads - Through Hole datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
5A 32V Fuse Surface Mount 1206
Lowest to $0.0529
Eaton Bussmann
FUSE AUTO 40A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 5A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 15A 32VDC BLADE MINI
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 8A 600VAC 170VDC
Need more? Email Us
Eaton Bussmann
FUSE CERM 20A 600VAC 170VDC RAD
Need more? Email Us
JKSEMI
2A Fuse Surface Mount 1206
Lowest to $0.0681
Eaton Bussmann
FUSE AUTO 150A 58VDC MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess