EN
  • EN
  • DE

CBBF-150

Part No CBBF-150
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE AUTO 150A 58VDC MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Automotive
Current Rating (Amps) 150 A
Voltage Rating - DC 58 V
Package / Case Module
Breaking Capacity @ Rated Voltage 2kA
Ultra Librarian 3D Model Ultra Librarian CBBF-150 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CERAMIC 30A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 7.5A 32VDC BLADE
Need more? Email Us
Eaton Bussmann
HIGH AMP STUD-MOUNT FUSE 125A
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
1A 32V Fuse Surface Mount 0603
Lowest to $0.0323
CONQUER ELECTRONICS
1.5kA@250VAC Ceramic Tube Fuse 3.15A 250V Through Hole,5.9x21mm Fuses RoHS
Lowest to $0.4366
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 15 AMP
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
5A 32V Fuse Surface Mount 1206
Lowest to $0.0529
Eaton Bussmann
FUSE AUTO 300A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
FUSE AUTOMOTIVE 15A 32VDC BLADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess