EN
  • EN
  • DE

8HLE-PDM-E

Part No 8HLE-PDM-E
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description 8.3KV MAX, HLE, PORCELAIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Mounting
For Use With/Related Products Fuses
Ultra Librarian 3D Model Ultra Librarian 8HLE-PDM-E CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE REDUCER
Need more? Email Us
Eaton Bussmann
OLI SWITCH 30A/3P
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
SCREW CAP R1.25\
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 4X, 600 V, 3-POL
Need more? Email Us
Eaton Bussmann
5.5 MAX KV, CLEPT, GLASS
Need more? Email Us
Eaton Bussmann
2A 250V MICROSWITCH K1 3 4KV
Need more? Email Us
Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess