EN
  • EN
  • DE
  • IT

A202209

Part No A202209
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 9CIRC 0.375"  /  9 Circuit 0.375" (9.53mm) Barrier Block Connector Screws
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series A2000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 9
Number of Wire Entries 9
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws
Bottom Termination PC Pin
Barrier Type 2 Wall (Dual)
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 283-4852,A202209-ND
Standard Package 50
Win Source Part Number 988875-A202209
Ultra Librarian 3D Model Ultra Librarian A202209 CAD Model

Description

The Eaton A2000 series terminal block is a high-quality barrier block designed for use in various electronic applications.

  • Pitch: 0.375" (9.53mm)
  • Wire Gauges: 12-22 AWG
  • Voltage Rating: 300V
  • Current: Up to 30A
  • Temperature Range: -40°C to 105°C
  • Package: Through-Hole
  • Model: A2000
  • ECCN: EAR99
  • Popularity Rating: High
  • Package: 50 pieces per package

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.3\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess