EN
  • EN
  • DE

B0510-2R5224-R

Part No B0510-2R5224-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 220MF -20% +80% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 mF
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 2Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.079" (2.00mm)
Size / Dimension 0.217" Dia (5.50mm)
Height - Seated (Max) 0.472" (12.00mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525674-B0510-2R5224-R
Ultra Librarian 3D Model Ultra Librarian B0510-2R5224-R CAD Model

Description

N

You May Also Be Interested in

United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess