EN
  • EN
  • DE

BK/CB123-15HB

Part No BK/CB123-15HB
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Current Rating (Amps) 15A
Voltage Rating - DC 28 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian BK/CB123-15HB CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess