EN
  • EN
  • DE

R2A20168SP#W5

Part No R2A20168SP#W5
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834821-R2A20168SP#W5
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 150 µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Serial
Reference Type External
Voltage - Supply, Analog 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±0.7
Architecture R-2R
Operating Temperature -30°C ~ 85°C
Package / Case 16-SOIC (0.216", 5.50mm Width)
Supplier Device Package 16-SOP
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian R2A20168SP#W5 CAD Model

Description

The R2A20168SP#W5 is a power management IC (PMIC) from Renesas Electronics America, designed for a variety of applications including automotive and industrial systems. This PMIC integrates multiple power functions to improve efficiency and reduce board space. It manages voltage regulation, power sequencing, and system monitoring within a single chip.

Applications:

  • Automotive infotainment systems
  • Automotive body control modules
  • Industrial control systems
  • Factory automation equipment
  • Power supplies

Features:

  • Multiple DC-DC converters
  • LDO regulators
  • Power sequencing
  • System monitoring
  • Protection features (overvoltage, overcurrent, overtemperature)

Benefits:

  • Reduced board space
  • Improved power efficiency
  • Enhanced system reliability
  • Simplified design
  • Lower system cost

The R2A20168SP#W5 incorporates several DC-DC converters, which efficiently step down or step up voltages as required by different system components. Low Dropout (LDO) regulators provide stable and clean power to sensitive circuits. Power sequencing ensures that different voltage rails are powered up and down in the correct order, preventing damage to the system. The PMIC also monitors voltage, current, and temperature, providing valuable diagnostic information and triggering protection mechanisms in case of abnormal conditions.

The R2A20168SP#W5's integrated protection features safeguard the system against overvoltage, overcurrent, and overtemperature conditions. This ensures the reliable and safe operation of the system. Its compact package and integrated functionality reduce the overall board space and simplify the design process, making it a suitable choice for space-constrained applications. By combining multiple power management functions into a single chip, the R2A20168SP#W5 lowers the overall system cost and improves performance.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess