EN
  • EN
  • DE

CLA1108-3-50TR-R

Part No CLA1108-3-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50NH 80A 0.28 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Series CLA
Package Tape & Reel
Product Status Active
Material - Core Ferrite
Inductance 50 nH
Tolerance ±20%
Current Rating (Amps) 80 A
Shielding Unshielded
DC Resistance (DCR) 0.28mOhm
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 1.063" L x 0.433" W (27.00mm x 11.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 866794-CLA1108-3-50TR-R
Ultra Librarian 3D Model Ultra Librarian CLA1108-3-50TR-R CAD Model

Description

The CLA1108-3-50TR-R is a fixed inductor from Eaton Bussmann's CLA series.

  • Manufacturer: Eaton Bussmann
  • Series: CLA
  • Type: Fixed Inductor
  • Shielding: Unshielded
  • Size: 1.063" L x 0.433" W (27.00mm x 11.00mm)
  • Inductance: 50 nH
  • Tolerance: ±20%
  • DC Resistance (DCR): 0.28mOhm
  • Temperature Range: -40°C to 125°C
  • Current Rating: 80 A
  • Mounting Type: Surface Mountable
  • Package: Nonstandard
  • Core Material: Ferrite
  • ECCN: EAR99
  • Product Status: Active
  • Standard Package: 200 pcs

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5431 $59.0603
31+ $3.7278 $115.5618
48+ $3.6112 $173.3376
67+ $3.4947 $234.1449
86+ $3.3783 $290.5338
115+ $3.0288 $348.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess