EN
  • EN
  • DE

CPL2-4-50TR-R

Part No CPL2-4-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50NH 80A 0.28 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 50nH
Tolerance ±20%
Current Rating 80A
DC Resistance (DCR) 0.28 mOhm
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 039950-CPL2-4-50TR-R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPL2-4-50TR-R CAD Model

Description

CPL2-4-50TR-R Ferrite Core

The CPL2-4-50TR-R ferrite core stands out for its robust design and efficient performance. Suitable for a variety of high-frequency electronic applications, it serves to enhance project outcomes greatly.

Features and Benefits:

  • Excellent Frequency Response: Facilitates precise signal processing.
  • Compact Footprint: Saves space without compromising on performance.
  • Highly Durable: Suitable for long-term application in diverse settings.
  • Consistent Performance: Ensures reliability across various frequencies and conditions.

Applications:

  • High-Frequency Transformers
  • Communication Systems
  • Industrial Electronics
  • Surge Protection Devices

Additional Details: Perfect for engineers seeking components that combine durability with premium performance metrics. Optimized for superior magnetic conductivity.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8994 $62.2958
16+ $7.3021 $116.8336
25+ $7.0739 $176.8475
34+ $6.8457 $232.7538
44+ $6.6176 $291.1744
59+ $5.9330 $350.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess