EN
  • EN
  • DE

CTX01-19089-R

Part No CTX01-19089-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 500NH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Series CTX
Package Bulk
Product Status Active
Material - Core Ferrite
Inductance 500 nH
Tolerance ±10%
Current Rating (Amps) 40 A
Current - Saturation (Isat) 20A
Shielding Unshielded
DC Resistance (DCR) 1.15Ohm
Q @ Freq 135 @ 1MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.571" L x 0.327" W (14.50mm x 8.30mm)
Height - Seated (Max) 0.260" (6.60mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 867435-CTX01-19089-R
Ultra Librarian 3D Model Ultra Librarian CTX01-19089-R CAD Model

Description

The 867435-CTX01-19089-R is a fixed inductor from the CTX series manufactured by Eaton Bussmann.

  • Manufacturer: Eaton Bussmann
  • Series: CTX
  • Shielding: Unshielded
  • Package: Bulk
  • Size: 0.571" L x 0.327" W (14.50mm x 8.30mm)
  • Height: 0.260" (6.60mm)
  • Inductance: 500 nH
  • Tolerance: ±10%
  • DC Resistance: 1.15Ohm
  • Current Rating: 40 A
  • Mounting Type: Surface Mount
  • Temperature Range: -55°C to 125°C
  • Product Status: Active

You May Also Be Interested in

TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2256 $66.7680
65+ $1.8262 $118.7030
100+ $1.7692 $176.9200
135+ $1.7121 $231.1335
175+ $1.6550 $289.6250
235+ $1.4839 $348.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess