EN
  • EN
  • DE

DR1030-151-R

Part No DR1030-151-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 150UH 680MA 700 MOHM / Inductor Power Shielded Drum Core 155uH 30% 100KHz Ferrite 0.68A 0.7Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series DR1030
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 150μH
Tolerance ±30%
Current Rating 680mA
Current - Saturation 860mA
Shielding Shielded
DC Resistance (DCR) 700 mOhm Max
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.413" L x 0.405" W (10.50mm x 10.30mm)
Height - Seated (Maximum) 0.118" (3.00mm)
Win Source Part Number 772823-DR1030-151-R
Popularity Medium
Supply and Demand Status Balance
Family Name DR1030
Introduction Date May 26, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DR1030-151-R CAD Model

Description

The Eaton 772823-DR1030-151-R is a shielded inductor that has an inductance of 150μH and a current rating of 680mA.

  • Mounting Type: Surface mount
  • Height: 3.00mm
  • Core Material: Ferrite
  • Tolerance: ±30%
  • Operating Temperature Range: -40°C to 125°C
  • Popularity: Medium

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess