EN
  • EN
  • DE

DRA124-150-R

Part No DRA124-150-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 15UH 3.1A 44 MOHM SMD  /  15 µH Shielded Wirewound Inductor 3.1 A 44mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series DRA
Package Tape & Reel
Type Wirewound
Inductance 15 µH
Tolerance ±20%
Current Rating (Amps) 3.1 A
Current - Saturation (Isat) 5.31A
Shielding Shielded
DC Resistance (DCR) 44mOhm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 165°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max) 0.177" (4.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names DRA124150R,283-3551-6,283-3551-2,DRA124-150-R-ND,283-3551-1
Standard Package 750
Win Source Part Number 995326-DRA124-150-R
Ultra Librarian 3D Model Ultra Librarian DRA124-150-R CAD Model

Description

The DRA124-150-R is a fixed inductor manufactured by Eaton Bussmann. This inductor is designed for use in various power applications, providing inductance for filtering, energy storage, and impedance matching. Its compact size and robust construction make it suitable for demanding environments.

Applications

  • DC-DC Converters
  • Power Supplies
  • EMI Filtering
  • Voltage Regulators
  • LED Lighting
  • Industrial Equipment
  • Automotive Systems
  • Consumer Electronics

Features

  • Fixed Inductance: Provides a stable and predictable inductance value.
  • High Current Handling: Capable of handling significant current loads.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Enables automated assembly.
  • Compact Size: Allows for use in space-constrained applications.
  • Robust Construction: Designed to withstand harsh environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low DC resistance reduces power losses.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Small size allows for integration into miniaturized devices.
  • Reliable Performance: Robust design ensures long-term performance.
  • Easy Assembly: Surface mount technology simplifies the assembly process.
  • Versatile Application: Suitable for a variety of power supply and filtering applications.

The DRA124-150-R inductor offers a combination of high performance, reliability, and compact size, making it suitable for various electronic devices and systems. Its stable inductance value and high current handling capability make it an ideal choice for critical power management applications. Eaton Bussmann is known for its high-quality components, and this inductor reflects that commitment to excellence.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5892 $63.5680
90+ $1.3040 $117.3600
140+ $1.2633 $176.8620
190+ $1.2225 $232.2750
245+ $1.1818 $289.5410
330+ $1.0595 $349.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess