EN
  • EN
  • DE

H28012-250R

Part No H28012-250R
Manufacturer Eaton Bussmann
Catalog Industrial Equipment
Description EATON WEATHERHEAD H28012-250R Hydraulic Hose, 3/4in.IDx250 ft., 3500 psi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031078-H28012-250R
Categories Industrial Equipment
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H28012-250R CAD Model

Description

The H28012-250R is a ceramic tube fuse manufactured by Eaton Bussmann. This fuse is specifically designed to provide overcurrent protection in various high-energy and high-voltage applications. The ceramic construction offers excellent arc quenching capabilities and high interrupting ratings, ensuring safe and reliable circuit protection.

Applications:

  • High voltage power supplies
  • Industrial control systems
  • Medical equipment
  • Test and measurement instruments
  • Aerospace applications

Features:

  • Ceramic Body: Provides excellent arc quenching and insulation properties.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Voltage Rating: Designed for high voltage applications.
  • Current Rating: 250mA current rating, providing precise overcurrent protection.
  • Tube Design: Cylindrical shape for easy installation and replacement.
  • Agency Approvals: Typically UL and CSA certified for safety and performance.

Benefits:

  • Reliable Overcurrent Protection: Protects circuits and equipment from damage due to overcurrent conditions.
  • Safe Arc Quenching: Ceramic body effectively quenches arcs, preventing fire hazards.
  • High Interrupting Capacity: Safely interrupts high fault currents without damaging the fuse or surrounding components.
  • Easy Installation: Tube design allows for quick and easy installation and replacement.
  • Long Service Life: Robust construction ensures long-term reliability and performance.

Additional Details:

The H28012-250R ceramic tube fuse is designed for use in circuits with a voltage rating up to its specified maximum. It is important to select the appropriate fuse rating for the application to ensure proper overcurrent protection. The fuse should be installed in a suitable fuse holder for secure and reliable operation. Its high interrupting rating and robust construction make it a reliable choice for demanding applications where circuit protection is critical.

You May Also Be Interested in

Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess