EN
  • EN
  • DE

HB0820-2R5305-R

Part No HB0820-2R5305-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 3F -10% +30% 2.5V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 3 F
Tolerance -10%, +30%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 160mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.335" Dia (8.50mm)
Height - Seated (Max) 0.827" (21.00mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525684-HB0820-2R5305-R
Ultra Librarian 3D Model Ultra Librarian HB0820-2R5305-R CAD Model

Description

N

You May Also Be Interested in

Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Elna America
Cap Supercap 0.1F 5.5V -20% to 80% (11.5 X 5mm) Radial Stacked Coin 10mm 1000h 70°C Bulk / CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2129
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us
United Chemi-Con
CERAMIC CAP
Lowest to $5.6056
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess