EN
  • EN
  • DE

KS-3R3224-R

Part No KS-3R3224-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 220MF -20% +80% 3.3V SMD / Cap Supercap 0.22F 3.3V -20% to 80% (6.8 X 2.1mm) SMD Stacked Coin 200 Ohm 1000h 60°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Eaton
Series PowerStor KS
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance 220mF
Tolerance -20%, +80%
Voltage Rating DC 3.3V
ESR (Equivalent Series Resistance) 200 Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination SMD (SMT) Tabs
Mounting SMD
Package Coin, Thin Terminals - Same Sides
Dimension 0.268" Dia (6.80mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Operating Temperature Range -10°C ~ 60°C
Win Source Part Number 792870-KS-3R3224-R
Popularity Medium
Supply and Demand Status Balance
Family Name KS
Introduction Date December 17, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KS-3R3224-R CAD Model

Description

This electronic component is manufactured by Eaton and is part of the PowerStor KS series.

  • Operating Temperature Range: -10°C to 60°C
  • Termination: SMD (SMT) Tabs
  • Package: Coin, Thin Terminals - Same Sides
  • Mounting: SMD
  • Capacitance: 220mF (-20%, +80%)
  • ESR: 200 Ohm @ 1kHz
  • Lifetime @ temp: 1000 Hrs @ 70°C
  • Status: Obsolete (EOL)
  • Family: KS
  • Dimension: 0.268" Dia (6.80mm)
  • Height - seated (maximum): 0.110" (2.80mm)
  • Voltage Rating DC: 3.3V
  • Alternative Parts: DCK-3R3E224U-E, DCK-3R3D224, KSR-3R3204-R
  • Introduction Date: December 17, 2007
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/end of life
  • Supply and Demand: Balanced

You May Also Be Interested in

Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.3098
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess