EN
  • EN
  • DE

RK1SK-39

Part No RK1SK-39
Manufacturer Eaton Bussmann
Catalog Circuit Protection Kits - Fuse
Description LOW PEAK CLASS FUSE SERVI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Kit Type Cartridge
Response Time Slow Blow
Voltage Rating 250VAC, 600VAC
Current Rating (Amps) 10 ~ 100A
Quantity 39 Pieces - 7 Values (Mixed Quantities)
Includes Fuse Puller, Fuse Reducer (2), Pliers
Mounting Type Holder
Ultra Librarian 3D Model Ultra Librarian RK1SK-39 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 15PC
Need more? Email Us
Eaton Bussmann
FUSE
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 100PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A EMERG 9PC
Need more? Email Us
Eaton Bussmann
CLASS CC FUSE SERV KIT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A 6PC
Need more? Email Us
Eaton Bussmann
FUSE ASST KIT 36 ATM FUSES
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A EMERG 7PC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess