EN
  • EN
  • DE

TPL-BL-250A

Part No TPL-BL-250A
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Electrical,Specialty Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 219975-TPL-BL-250A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL-BL-250A CAD Model

Description

The TPL-BL-250A is a fuse manufactured by Eaton Bussmann. This is a Class CC fuse built to deliver supplemental overcurrent protection within a range of industrial and commercial applications. Designed to protect sensitive components and circuits from damage resulting from overloads and short circuits, this fuse ensures reliable operation and enhanced safety in demanding environments.

Applications

  • Motor Control Centers (MCCs): Specifically designed for branch circuit protection in motor starter applications, safeguarding motors from potential electrical damage.
  • Control Transformers: Provides robust overcurrent protection for control power transformers, ensuring a consistent and stable power supply.
  • Panelboards: Offers supplementary protection within panelboards, guarding individual circuits against overcurrent conditions and potential failures.
  • Industrial Machinery: Protects essential components within a variety of industrial equipment, minimizing downtime and lowering maintenance costs.
  • HVAC Systems: Integrated into HVAC equipment to protect motors and control circuits, ensuring the continuous and efficient operation of these systems.

Features

  • Class CC Fuse: Delivers superior current-limiting protection, reducing the impact of fault currents and enhancing overall safety.
  • 250A Current Rating: Capable of handling a maximum continuous current of 250 amperes, making it suitable for high-current applications.
  • Fast-Acting: Interrupts overcurrents quickly, reducing the duration of fault conditions and protecting downstream equipment from potential damage.
  • High Interrupting Rating: Designed to safely interrupt high-fault currents, ensuring the integrity of the system during significant electrical events.
  • Durable Construction: Built to withstand harsh industrial environments, offering reliable and long-lasting performance under demanding conditions.

Benefits

  • Optimized Equipment Protection: Protects valuable equipment from damage caused by overcurrents and short circuits, extending equipment lifespan and reducing the need for frequent replacements.
  • Reduced Downtime: Minimizes the risk of equipment failures and associated production interruptions, thereby increasing overall operational efficiency.
  • Enhanced Safety Measures: Helps to prevent electrical fires and other potential safety hazards, creating a safer working environment for personnel.
  • Compliance with Industry Standards: Meets stringent industry standards for both safety and performance, ensuring adherence to required regulations.
  • Cost-Effective Solution: Lowers repair costs and extends the operational lifespan of protected equipment, resulting in significant long-term cost savings.

Additional Details

As part of the Eaton Bussmann TPL series, the TPL-BL-250A is known for its consistent and reliable performance. Standard specifications typically include:

  • Voltage Rating: Specified voltage for the circuit it protects.
  • Interrupting Capacity: The maximum fault current the fuse can safely interrupt, usually measured in kiloamperes (kA).
  • Agency Approvals: Carries certifications such as UL and CSA, ensuring compliance with recognized safety standards.
  • Material Composition: Constructed with high-quality materials to ensure durability and longevity in various operating environments.

Selecting the appropriate fuse for a particular application is critical to ensure adequate protection. Always consult the Eaton Bussmann datasheet for detailed specifications and proper installation guidelines.

You May Also Be Interested in

Eaton Bussmann
FUSE 500A 690V 1GN/50 AR UC
Need more? Email Us
Eaton Bussmann
FUSE PWR 20E 17KV BBU-20
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 5A 1KVDC CYLINDR
Need more? Email Us
Eaton Bussmann
BUSS FUSE WIRE .049 DIA.
Need more? Email Us
Eaton Bussmann
FUSE 40AMP 500V AC BS88 GG
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 70A 500VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT
Need more? Email Us
Eaton Bussmann
LOW PEAK DUAL ELEMENT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 10A 600VAC/300VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess