EN
  • EN
  • DE
  • IT

TR/SFT-375MA

Part No TR/SFT-375MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395502-TR/SFT-375MA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR/SFT-375MA CAD Model

Description

The TR/SFT-375MA is a surface mount fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection in a variety of electronic circuits. This fuse is part of the TR/SFT series, known for its compact size and reliable performance.

Applications

  • Overcurrent protection in portable electronics: Used in devices like smartphones, tablets, and laptops to protect sensitive components from current surges.
  • Protection of battery packs: Safeguards battery packs in various applications, including power tools and electric vehicles.
  • Secondary protection in power supplies: Provides backup protection in power supply circuits, preventing damage from component failures.
  • Solid State Drives (SSDs): Protection for SSDs to prevent damage to data storage.
  • USB power protection: Protects USB ports and connected devices from overcurrent conditions.

Features

  • Surface Mount Design: Allows for automated assembly and compact placement on PCBs.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Compact Size: Minimizes board space requirements.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Effective Overcurrent Protection: Prevents damage to sensitive electronic components.
  • Reduced Board Space: Compact size allows for higher density designs.
  • Enhanced Reliability: Provides consistent and dependable performance.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TR/SFT-375MA fuse has a current rating of 375mA. It is designed to interrupt circuits with specified voltage ratings. The specific interrupting rating and voltage rating should be verified from the Eaton Bussmann datasheet for this part number. The fuse is constructed with materials that provide stable performance and reliable operation over its specified temperature range. The part is typically available in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 60A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 120A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 100MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess