EN
  • EN
  • DE

DR73-102-R

Part No DR73-102-R
Manufacturer Eaton / Cutler Hammer
Catalog Inductors, Coils, Chokes
Description FIXED IND 1MH 260MA 4.34 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Eaton - Electronics Division
Series DR
Part Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1 mH
Tolerance ±20%
Current Rating (Amps) 260 mA
Current - Saturation (Isat) 250mA
Shielding Shielded
DC Resistance (DCR) 4.34Ohm
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.299" L x 0.299" W (7.60mm x 7.60mm)
Height - Seated (Max) 0.140" (3.55mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian DR73-102-R CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 100UH 900MA 478MOHM SM
Lowest to $0.6240
Wurth Electronics Inc
FIXED IND 270UH 430MA 1.64OHM SM
Need more? Email Us
Wurth Electronics Inc
FIXED IND 12NH 700MA 130MOHM SMD
Lowest to $0.4090
Wurth Electronics Inc
FIXED IND 15UH 2A 86 MOHM SMD
Lowest to $0.8602
Wurth Electronics Inc
FIXED IND 10UH 15A 5.7 MOHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 2.2UH 1A 250 MOHM SMD
Need more? Email Us
Wurth Electronics Inc
FIXED IND 160NH 26A 0.00029OHM
Lowest to $1.3636
Wurth Electronics Inc
FIXED IND 470UH 600MA 1.1OHM SMD
Lowest to $2.1819
Wurth Electronics Inc
FIXED IND 10UH 1.6A 109 MOHM SMD
Lowest to $0.8965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess