EN
  • EN
  • DE

ES-9513 1:10

Part No ES-9513 1:10
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description Cutler Hammer Durant Parts; Cutler Hammer Durant Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

REACH SVHC No SVHC
RoHS Compliant
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 985422-ES-9513 1:10
Ultra Librarian 3D Model Ultra Librarian ES-9513 1:10 CAD Model

Description

The ES-9513 1:10, manufactured by Eaton/Cutler Hammer, is an isolation transformer. Based on Eaton's extensive catalog of electrical components, this product is likely a step-down transformer with a 1:10 turns ratio. Isolation transformers provide electrical isolation between circuits, protecting equipment and personnel from electrical shock. These devices are designed to convert voltage levels and provide safe and reliable power distribution. The ES-9513 probably indicates a product series or model number within Eaton's transformer product line.

Applications

  • Electrical isolation in industrial control panels.
  • Voltage step-down for powering low-voltage devices.
  • Power conditioning in sensitive electronic equipment.
  • Ground loop elimination in audio and video systems.
  • Power distribution in medical equipment.

Features

  • Electrical isolation between primary and secondary windings.
  • 1:10 turns ratio (indicating voltage step-down).
  • Robust construction for industrial environments.
  • UL or CE certification for safety compliance.
  • Designed for reliable and continuous operation.

Benefits

  • Protects equipment and personnel from electrical shock hazards.
  • Provides stable and reliable power to connected devices.
  • Reduces noise and interference in sensitive circuits.
  • Improves system safety and reliability.
  • Meets industry safety standards.

Additional Details

Key specifications like power rating (VA), primary voltage, secondary voltage, and insulation voltage should be confirmed by reviewing Eaton's datasheets or specifications. Cooling method (air or oil) and mounting configuration can also affect application. Certification requirements, such as UL or CE, should also be considered. The specific ES-9513 model number will correspond with physical dimensions and terminal block configuration details.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess