EN
  • EN
  • DE

MLVB04V18C003

Part No MLVB04V18C003
Manufacturer Eaton-Electronics Division
Catalog Varistors, MOVs
Description VARISTOR 28V 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

28 V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
 

You May Also Be Interested in

TDK Corporation
VARISTOR 18V 120A 0805
Lowest to $0.2911
Panasonic
VARISTOR 100V 3.5KA DISC 11.5MM
Need more? Email Us
AVX Corp/Kyocera Corp
Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
VARISTOR 732.5V 6.5KA DISC 20MM
Lowest to $1.1031
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 24V 500A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 205V 3.5KA DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
TDK Corporation
VARISTOR 22V 400A 1210
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess