EN
  • EN
  • DE

R2E225-AT55-12

Part No R2E225-AT55-12
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst
Series R2E225
Package Bulk
Product Status Active
Voltage - Rated 115VAC
Size / Dimension Round - 225mm Dia
Width 83.00mm
Bearing Type Ball
Fan Type Motorized Impellers
Features Capacitor, Thermal Overload Protector (TOP)
Power (Watts) 125W
RPM 2600 RPM
Termination 4 Wire Leads with Splice Terminals
Ingress Protection IP44
Temperature Range - Operating 131°F (55°C)
Approval Agency CE, CSA, UL
Current Rating (Amps) 1.05A
Material - Blade Polyamide (PA6), Nylon 6, Fiberglass Reinforced
Base Product Number R2E225
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Win Source Part Number 862173-R2E225-AT55-12
Ultra Librarian 3D Model Ultra Librarian R2E225-AT55-12 CAD Model

Description

The R2E225-AT55-12 is an AC fan from ebm-papst.

  • Series: R2E225
  • Diameter: 225mm
  • Rated Voltage: 115VAC
  • Power Consumption: 125W
  • Features: Capacitor, Thermal Overload Protector (TOP)
  • Bearing Type: Ball
  • Speed: 2600 RPM
  • Blades Material: Polyamide (PA6), Nylon 6, Fiberglass Reinforced
  • Operating Temperature: -40°F to 131°F (-40°C to 55°C)
  • IP Rating: IP44
  • Wire Leads: 4 wire leads with splice terminals
  • Approvals: CE, CSA, UL

You May Also Be Interested in

ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN AXIAL
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
Orion Fans
FAN AXIAL 180X65MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Need more? Email Us
ebm-papst
FAN IMPELLER 230VAC 280MM / Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
ebm-papst
AC AXIAL FAN
Need more? Email Us
Mechatronics Fan Group
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess