EN
  • EN
  • DE

R2E225-AT51-05

Part No R2E225-AT51-05
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER  /  Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series R2E225
Package Bulk
Voltage - Rated 230VAC
Dimension Round - 225mm Dia
Bearing Type Ball
Fan Type Motorized Impellers
Features Capacitor, Thermal Overload Protector (TOP)
Power (Watts) 145W
RPM 2950 RPM
Termination 4 Wire Leads with Splice Terminals
Ingress Protection IP44
Temperature Range - Operating -13 ~ 131°F (-25 ~ 55°C)
Approval Agency CCC, CE, EAC
Current Rating (Amps) 0.640A
Material - Blade Polyamide (PA6), Nylon 6, Fiberglass Reinforced
Base Product Number R2E225
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6560
Other Names 381-3518,R2E225-AT51-05-ND,2266-R2E225-AT51-05
Standard Package 1
Win Source Part Number 1172097-R2E225-AT51-05
Ultra Librarian 3D Model Ultra Librarian R2E225-AT51-05 CAD Model

Description

The R2E225-AT51-05 is an AC fan from ebm-papst Inc.

  • Description: It is a high-quality component that is used for various thermal management applications.
  • Performance: The R2E225-AT51-05 is a reliable and high-performance component that is perfect for use in high-end electronic devices.
  • Usage: The R2E225-AT51-05 is a must-have for any electronic enthusiast who wants to build a high-quality electronic device.

You May Also Be Interested in

Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
ebm-papst
FAN BLWR CENT 171X215MM 400VAC / Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 240VAC Round - 180mm Dia Ball 3 Wire Leads with Splice Terminals
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess